Nanmac Corporation Datasheets for Thermowells

Thermowells are designed to accept numerous types of temperature probes. They are used to easily facilitate the repair of temperature sensing devices without interrupting the process being monitored.
Thermowells: Learn more

Product Name Notes
note Stainless steel or brass ccoommprreession fittings are available for mountin probes into these thermowells.
note Stainless steel or brass ccoommprreession fittings are available for mounting probes into these thermowells.
note Thermowells available in SS 304, SS 316 and C-1018. Monel and other materials may NPSM internal pipe thread will accept NPT and NPS male threads. Primary weld is a...
note When ordering, order by Part No. as indicated. Stainless steel or brass compression fittings are available for mounting
These thermowells are used where short insertion lengths are required, as in short legs of tee, etc. Available in stainless steel SS 304, SS 316, brass ASTM-B16, carbon steel C-1020,...