Nanmac Corporation RTD Probes w/ Various Termination Styles

Description
Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in standard length of five inches. Units are available with either a standard size plug or teflon insulated lead wire. When ordered with a plug; the plug has three prongs. Units with lead wire can be either two or three conductor. Available with stainless steel overbraid for added durability. 1/16 and 1/8 inch diameter units have a transition between sheath and leads Pt1000 also available NOTES: Various size mounting bushings are available for these units. Longer sheath or lead wire lengths, four-wire units, and various sheath materials are available. A variety of termination styles are available for these units. Typical construction does not allow for bending; contact factory if your requirement involves bending PFA Teflon® encapsulation - good to 450°F, can be added to any probe.
Description
Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in standard length of five inches. Units are available with either a standard size plug or teflon insulated lead wire. When ordered with a plug; the plug has three prongs. Units with lead wire can be either two or three conductor. Available with stainless steel overbraid for added durability. 1/16 and 1/8 inch diameter units have a transition between sheath and leads Pt1000 also available NOTES: Various size mounting bushings are available for these units. Longer sheath or lead wire lengths, four-wire units, and various sheath materials are available. A variety of termination styles are available for these units. Typical construction does not allow for bending; contact factory if your requirement involves bending PFA Teflon® encapsulation - good to 450°F, can be added to any probe.

Suppliers

Company
Product
Description
Supplier Links
RTD Probes w/ Various Termination Styles -  - Nanmac Corporation
Marlborough, MA, United States
RTD Probes w/ Various Termination Styles
RTD Probes w/ Various Termination Styles
Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in standard length of five inches. Units are available with either a standard size plug or teflon insulated lead wire. When ordered with a plug; the plug has three prongs. Units with lead wire can be either two or three conductor. Available with stainless steel overbraid for added durability. 1/16 and 1/8 inch diameter units have a transition between sheath and leads Pt1000 also available NOTES: Various size mounting bushings are available for these units. Longer sheath or lead wire lengths, four-wire units, and various sheath materials are available. A variety of termination styles are available for these units. Typical construction does not allow for bending; contact factory if your requirement involves bending PFA Teflon® encapsulation - good to 450°F, can be added to any probe.

Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in standard length of five inches. Units are available with either a standard size plug or teflon insulated lead wire. When ordered with a plug; the plug has three prongs. Units with lead wire can be either two or three conductor. Available with stainless steel overbraid for added durability.


1/16 and 1/8 inch diameter units have a transition between sheath and leads
Pt1000 also available

    NOTES:
  • Various size mounting bushings are available for these units.
  • Longer sheath or lead wire lengths, four-wire units, and various sheath materials are available.
  • A variety of termination styles are available for these units.
  • Typical construction does not allow for bending; contact factory if your requirement involves bending
  • PFA Teflon® encapsulation - good to 450°F, can be added to any probe.
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category RTD Temperature Probes
Product Name RTD Probes w/ Various Termination Styles
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Probes - 20034685-00 - TE Connectivity
Specs
Element Material Platinum
View Details