The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and no transition adaptors having a diameter greater than the thermocouple sheath. Units can therefore be mounted from the inside out of a chamber, pushed into a drilled hole, etc. NOTES:
Various adjustable compression fittings and mounting bushings are available for these units.
Both standard size and miniature plugs and jacks are also available.
Duplex units are available on various units, contact factory with your particular requirement.
Lead lengths other than 36 inches, and lead wire insulations other than fiberglass are available.
PFA Tefton% encapsulation - good to 450°F, can be added to any probe.
If you require that unit can be bent, contact factory for more information. Thermocouple calibration type N is available in all sizes.
The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and no transition adaptors having a diameter greater than the thermocouple sheath. Units can therefore be mounted from the inside out of a chamber, pushed into a drilled hole, etc.
NOTES:
- Various adjustable compression fittings and mounting bushings are available for these units.
- Both standard size and miniature plugs and jacks are also available.
- Duplex units are available on various units, contact factory with your particular requirement.
- Lead lengths other than 36 inches, and lead wire insulations other than fiberglass are available.
- PFA Tefton% encapsulation - good to 450°F, can be added to any probe.
If you require that unit can be bent, contact factory for more information.
Thermocouple calibration type N is available in all sizes.