Nanmac Corporation Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Special Ratings: For FM approved device, add suffix 'FM' to the part number. For ATEX approved device, add suffix 'ATEX' to the part number. Special_Ratings_poin t_3 Special_Ratings_poin t_4 User Specified... | |
| The F11-40RM series is a basic, non-isolated, easy-to-use two-wire transmitter. Needing no external power supply other than your LOOP power, the F11-40RM can be used for three or four wire... | |
| The F11-40 series is a basic, non-isolated, easy-to-use two-wire transmitter for in-head mounting in DIN B and similar heads. Reduced height simplifies mounting in low profile connection heads. Needing no... | |
| The F11-50 is a universal, isolated two-wire teansmitter. Used for temperature and other measurement applications, it combines competitive functionslly and simple configuration. This device is also avaible with these special... |