Nanmac Corporation Datasheets for Thermocouple Elements

Thermocouple elements are temperature sensors that are useful over a wide range of temperatures.  Thermocouples are formed by two dissimilar metals.
Thermocouple Elements: Learn more

Product Name Notes
All pre-machined receptacles have a two inch diameter and length 'E' as specified. You only need to machine two inch holes in your mixer wall. Then, install the required receptacle.
Oftentimes, it is desirable to measure the true temperature of flowing plastic in an extruder nozzle. This device will provide valuable information regarding the mixing characteristics of: plastic melt, efficiency...
Our plastic meltthermocouplesare designed for use in extruded heads or die adaptors of injection molding machines with the thermocouple sensor either flush or immersed into the plastic melt. The thermowell...
Our standard assembly consists of the metal alloy protection tube with a general purpose aluminum connector head attached. The connector head has a 1/2 NPT outlet port. This unit is...
Our thermocouple assemblies with NC-11 protection sheaths are designed for high temperature use. Our metal-ceramic protection tube NC-11 is a hard, abrasion-resistant, dense material made from two high temperature compatible...
Our thermocouple assemblies with various ceramic protection tubes are designed for high temperature applications. All units use a stainless steel support tube which protects the ceramic sheath from breakage while...
The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8...
The Bolt-Down Thermocouple contains #20 gauge (0.032”) solid conductors with fiberglass insulation over each leg and fiberglass insulation overall. The fiberglass insulation has a maximum service temperature of 900 degrees...
The Model RCF thermocouple has a flat ribbon sensing tip (1/2 inch wide by 7/9 inches long by ~0.002 inches thick) with 36 inches of flexible fiberglass leads. This model...
The NC-12 protection tube is a dense, sintered ceramic especially designed for use in many molten non-ferrous metals and corrosive chemicals. It is very strong, thermally shock resistant and dimensionally...
These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated (insulation code 828) flexible leads. Available...
This Miniature Thermocouple Probe-Assembly comes completely assembled with a miniature color-coded thermoset plastic plug with flat polarized prongs. A female jack is included with each unit. Both stainless steel and...
This series of Right Angle Ribbon Thermocouple features a stainless steel diaphragm over the ribbon thermal junction. This diaphragm is 0.015 inches thick. The design is used whenever a 1000...
This thermocouple probe comes with the appropriate, color coded, male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service temperature of connectors is 450...
Washer thermocouples are designed to measure true average temperature of the washer. Conduction errors are minimized by welding the thermocouple elements at 180 degrees. NOTES: Similar units are available using...
note When ordering specify part number, thermocouple calibration type, and length in inches (standard length is 12 inches). Example: B2-3-J-20 When ordering intrinsic thermocouples simply add the suffix IT to...
NOTES: Available thermocouple types: E, J, K, N & T All standard units have a grounded junction. If ungrounded junction desired, add “U” to the Part No All standard units...
NOTES: Specify part number and thermocouple type when ordering. Example. B6-1-K
A dramatic innovation in thermocouple design, the patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the 2-dimensional end surface of...
An innovation in thermocouple design this patented Self-Renewing Thermocouple provides temperature data never before available. This innovative design puts the thermocouple junction exactly at the end of the probe. It...
Bare Wire Thermocouple Elements
High Temperature Probes w/ connector - 30 AWG Elements (A11A)
High Temperature Probes w/ connector
Micro-Thermocouples
Our Industrial Base Metal Thermocouples offer a wide variety of ceramic insulated thermocouples in a large selection of wire sizes. All standard thermocouples (types E, J, K & T) come...
Our line of hose clamp thermocouples consists of three basic styles: Style 1: Has an 1/8 inch OD by six inches long stainless steel sheath. The thermocouple wires inside the...
Our Spring-Loaded Bayonet Ribbon Thermocouples are designed to improve accuracy on in-wall temperature measurements. A conventional spring-loaded bayonet type thermocouples has large inherent errors, especially in shallow-depth applications. These errors...
Our Thermocouple Extension Assemblies feature #20 gage fiberglass insulated wire with flexible stainless steel armor. Solid #20 gage thermocouple grade wires are used for thermocouple types E, J, K, and...
The A5A Bayonet Thermocouple allows simple, rapid adjustment of the immersion length to each application. The thermocouple can be specified with a bayonet cap on either an eight inch spring...
The standard probe contains an ungrounded thermocouple assembly with a General Purpose aluminum head. A terminal block is mounted on the interior of the GP Head. The GP Head has...
This series of the Right-Angle Ribbon Thermocouple features a Dust Detector on the sensing tip. This deflector is in the shape of an arc and covers a 120 degree angle...
This spring-loaded thermocouple is designed for threaded blind-hole measurements, surfaces subject to vibration/oscillatio n, and any application where positive contact for good measurement is required. The sensing tip of this...
NOTES: When ordering, specify Part No. and fill in the four letter blocks. For stainless steel over braid add the suffix SS to the Part No. Example: A14B-2-K-20-36 (specifies a...