Nanmac Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Explosion Proof (EP) & Atex Approved (ATEX) heads are available in cast aluminum or stainless steel, screw cover units. These units are rated for use in hazardous environments where extreme... | |
| Maniature Weatherproof (MW) heads can have either 1/4 inch or 3/8 inch process connection and are designed for termination of single/dual thermocouples or RTDs. The probe mount and wire entrance... | |
| Our miniature plugs and jacks provide dependability. Quick and easy installation of thermocouple wires and sheaths. Accepting wire from 0.001“ diameter to 20 gage. Polarized pins minimize mismatching of the... | |
| This Explosion Proof (EP) instrument ng accommodates large diameter assemblies, multi-level circuit boards, and/or wide angle readouts and displays. Providing maximum clearance to facilitate instrument mounting, calibration, or service. Precision... | |
| Weatherproof (WP) heads are rugged cast aluminum or cast iron screw cover units that are available in various NPT probe connection sizes and terminal clock to fit your application. NOTES:... | |
| General purpose (GP) heads are rugged cast aluminum, stainless steel, or plastic units with vario NPT robed connection sizes and the choice of terminal block to fit your application. Flip... | |
| Prongs and inserts match thermocouple calibrations to maintain sensing accuracy. Alloy and polarity are identified by symbols molded into body. Molded from a glass filled thermoset compound for high strength,... | |
| Terminal blocks are designed to connect temperature probes to existing extension cables. They fit in a wide variety of sensor housings which include: aluminum, stainless steel, plastic heads, etc. These... | |
| The Nanmac F7-23 Series Conduit Heads are rugged aluminum units with various NPT probe connection sizes and the choice of terminal block to fit your application. Most housings come with... | |
| We offer two styles of adjustable compression fittings for use in mounting thermocouples into thick or thin walls. One style uses a standard NPT pipe thread while the other uses... |