Nanmac Corporation Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Explosion Proof (EP) & Atex Approved (ATEX) heads are available in cast aluminum or stainless steel, screw cover units. These units are rated for use in hazardous environments where extreme... | |
| Maniature Weatherproof (MW) heads can have either 1/4 inch or 3/8 inch process connection and are designed for termination of single/dual thermocouples or RTDs. The probe mount and wire entrance... | |
| Our miniature plugs and jacks provide dependability. Quick and easy installation of thermocouple wires and sheaths. Accepting wire from 0.001“ diameter to 20 gage. Polarized pins minimize mismatching of the... | |
| This Explosion Proof (EP) instrument ng accommodates large diameter assemblies, multi-level circuit boards, and/or wide angle readouts and displays. Providing maximum clearance to facilitate instrument mounting, calibration, or service. Precision... | |
| Weatherproof (WP) heads are rugged cast aluminum or cast iron screw cover units that are available in various NPT probe connection sizes and terminal clock to fit your application. NOTES:... | |
| General purpose (GP) heads are rugged cast aluminum, stainless steel, or plastic units with vario NPT robed connection sizes and the choice of terminal block to fit your application. Flip... | |
| Prongs and inserts match thermocouple calibrations to maintain sensing accuracy. Alloy and polarity are identified by symbols molded into body. Molded from a glass filled thermoset compound for high strength,... | |
| Terminal blocks are designed to connect temperature probes to existing extension cables. They fit in a wide variety of sensor housings which include: aluminum, stainless steel, plastic heads, etc. These... | |
| The Nanmac F7-23 Series Conduit Heads are rugged aluminum units with various NPT probe connection sizes and the choice of terminal block to fit your application. Most housings come with... | |
| We offer two styles of adjustable compression fittings for use in mounting thermocouples into thick or thin walls. One style uses a standard NPT pipe thread while the other uses... |