The standard probe contains Pt100 ohm RTD assembly with an aluminum general purpose (GP) head. A terminal block is mounted on the interior of the GP head. The GP head has 1/2” NPT threads where the probe is mounted and a 1/2” NPT conduit outlet for your wire connections. This RTD assembly is also available with a four inch long stainless steel suppo tube for use with ceramic sheaths and adjustable mounting fittings. The support tube is an 1/8” larger in diameter than the sheath diameter. When ordering with support tube add the suffix (ST) to the part number. Standard support tube is four inches long and can be made to most any length required, mounting bushing is eliminated when ST is applied. note
Types available: Pt100, R1000
Typical construction does not allow for bending, contact factory if your requirement involves bending
All sensors use two wire leads, three or four wire assemblies are also available.
When ordering with support tube, add suffix ST to the part number.
Standard support tube is four inches long, support tube can be made to most any length required. Contact the factory with any special requirement.
Specify part number and length. Example. 17-6-18
PFA Teflon encapsulation - good to 450 F, can be added to any probe.
The standard probe contains Pt100 ohm RTD assembly with an aluminum general purpose (GP) head. A terminal block is mounted on the interior of the GP head. The GP head has 1/2” NPT threads where the probe is mounted and a 1/2” NPT conduit outlet for your wire connections. This RTD assembly is also available with a four inch long stainless steel suppo tube for use with ceramic sheaths and adjustable mounting fittings. The support tube is an 1/8” larger in diameter than the sheath diameter. When ordering with support tube add the suffix (ST) to the part number. Standard support tube is four inches long and can be made to most any length required, mounting bushing is eliminated when ST is applied.
note
- Types available: Pt100, R1000
- Typical construction does not allow for bending, contact factory if your requirement involves bending
- All sensors use two wire leads, three or four wire assemblies are also available.
- When ordering with support tube, add suffix ST to the part number.
- Standard support tube is four inches long, support tube can be made to most any length required. Contact the factory with any special requirement.
- Specify part number and length. Example. 17-6-18
- PFA Teflon encapsulation - good to 450 F, can be added to any probe.