Nanmac Corporation Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Many high pressure applications such as reaction chambers often times require temperature monitoring and control at temperatures from 2,000 degrees Fahrenheit to over 3,000 degrees Fahrenheit. Since refractory or ceramic... | |
| Often times a molybdenum sheathed thermocouple is used in a furnace with graphite liners or heating elements. At temperatures above 1,600 degrees Celsius, any graphite present emits dust molecules which... | |
| Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The... | |
| The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and... | |
| The standard probe contains an ungrounded thermocouple assembly with a general purpose aluminum head. A terminal block is mounted in the interior of the GP head. The GP head has... | |
| These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within... | |
| This high temperature thermocouple probe consists of an ungrounded thermal junction within a closed end sheath. It also includes a set of standard matching plug and jack connectors with the... | |
| This probe contains an ungrounded thermocouple assembly with a transition junction, a stress relief spring, and 36 inches of fiberglass insulated #20 gage (0.032’) extension leads. These extension leads are... | |
| The MCR Model has an exposed flush-mounted ribbon thermocouple on its conical sensing tip. The one-piece stainless steel thermocouple well is designed for internal type installation secured with lock washers... |