Nanmac Corporation MI Cable w/ One Inch Leads

Description
Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The (SL - spring loaded) units allow up to 3/4 inch of travel. The (W - welded) units have the 1/2 inch NPT fitting brazed to the probe. All replacement units are supplied with one inch of bare leads. NOTES: Duplex junctions units are available on all models except 1/16 inch diameter units. Contact factory for more information. Keep in mind that either Spring-Loaded (SL) or Welded (W) bushings utilize approximately two inches of the sheath length. Please account for this when specifying length. PFA Teflon® encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.
Description
Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The (SL - spring loaded) units allow up to 3/4 inch of travel. The (W - welded) units have the 1/2 inch NPT fitting brazed to the probe. All replacement units are supplied with one inch of bare leads. NOTES: Duplex junctions units are available on all models except 1/16 inch diameter units. Contact factory for more information. Keep in mind that either Spring-Loaded (SL) or Welded (W) bushings utilize approximately two inches of the sheath length. Please account for this when specifying length. PFA Teflon® encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

Suppliers

Company
Product
Description
Supplier Links
MI Cable w/ One Inch Leads -  - Nanmac Corporation
Marlborough, MA, United States
MI Cable w/ One Inch Leads
MI Cable w/ One Inch Leads
Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The (SL - spring loaded) units allow up to 3/4 inch of travel. The (W - welded) units have the 1/2 inch NPT fitting brazed to the probe. All replacement units are supplied with one inch of bare leads. NOTES: Duplex junctions units are available on all models except 1/16 inch diameter units. Contact factory for more information. Keep in mind that either Spring-Loaded (SL) or Welded (W) bushings utilize approximately two inches of the sheath length. Please account for this when specifying length. PFA Teflon® encapsulation - good to 450°F, can be added to any probe. Thermocouple calibration type N is available in all sizes.

Probes can be supplied spring loaded or with fixed mounted fittings. All fittings are 304 stainless steel with 1/2 inch NPT for mounting into: walls, connector heads, or thermowells. The (SL - spring loaded) units allow up to 3/4 inch of travel. The (W - welded) units have the 1/2 inch NPT fitting brazed to the probe. All replacement units are supplied with one inch of bare leads.


    NOTES:
  • Duplex junctions units are available on all models except 1/16 inch diameter units. Contact factory for more information.

  • Keep in mind that either Spring-Loaded (SL) or Welded (W) bushings utilize approximately two inches of the sheath length. Please account for this when specifying length.
  • PFA Teflon® encapsulation - good to 450°F, can be added to any probe.

Thermocouple calibration type N is available in all sizes.

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Temperature Probes
Product Name MI Cable w/ One Inch Leads
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple; Exposed Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

5024 ERG Exhaust Gas Recirculation Sensor -  - Sensata Technologies
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Base, Noble and Refractory Metal Type N
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Explosion-Proof Thermocouple Assemblies - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
 - 3429476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details