Quarktwin Technology Ltd. Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Page: 1 2
Product Name Notes
Liquid Level Controller Alternate Supply Control, High/Low Level, Leak Detection, Contant Level 3PNO (3 Form A) 24 ~ 240VAC/DC DIN Rail
Liquid Level Controller Conductive Liquid Level 110VAC Chassis Mount, DIN Rail
Liquid Level Controller Conductive Liquid Level 110VAC DIN Rail
Liquid Level Controller Constant Level 100 ~ 125VAC Socketable
Liquid Level Controller Constant Level 115VAC
Liquid Level Controller Constant Level 120VAC
Liquid Level Controller Constant Level 20 ~ 29VAC Socketable
Liquid Level Controller Constant Level 208 ~ 230VAC
Liquid Level Controller Constant Level 24VAC/DC
Liquid Level Controller Constant Level SPDT (1 Form C) 110VAC Socketable
Liquid Level Controller Constant Level SPDT (1 Form C) 120VAC Socketable
Liquid Level Controller Constant Level SPDT (1 Form C) 220VAC Socketable
Liquid Level Controller Constant Level SPDT (1 Form C) 240VAC Socketable
Liquid Level Controller Constant Level SPDT (1 Form C) 24VAC Socketable
Liquid Level Controller Constant Level SPDT (2 Form C) 120VAC
Liquid Level Controller Constant Level
Liquid Level Controller High/Low Level 120VAC Socketable
Liquid Level Controller High/Low Level 190 ~ 240VAC
Liquid Level Controller High/Low Level 230VAC Socketable
Liquid Level Controller High/Low Level 95 ~ 120VAC Socketable
Liquid Level Controller High/Low Level 95 ~ 120VAC
Liquid Level Controller High/Low Level SPDT (1 Form C) 110VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (1 Form C) 110VAC Socketable
Liquid Level Controller High/Low Level SPDT (1 Form C) 220VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (1 Form C) 220VAC Socketable
Liquid Level Controller High/Low Level SPDT (1 Form C) 240, 415VAC DIN Rail
Liquid Level Controller High/Low Level SPDT (1 Form C) 24VAC Chassis Mount
Liquid Level Controller High/Low Level SPDT (1 Form C) 24VAC Socketable
Liquid Level Controller High/Low Level SPST-NO (1 Form A) 85 ~ 270VAC/DC DIN Rail
Liquid Level Controller Leak Detection 120VAC DIN Rail
Liquid Level Controller Leak Detection 24VDC DIN Rail
Liquid Level Controller Leak Detection DPDT (2 Form C) 120VAC DIN Rail
Liquid Level Controller Leak Detection SPDT (1 Form C) x 2 120VAC DIN Rail
Liquid Level Controller
Residential Housing with Filter

<< Prev