Qualitrol Company, LLC Qualitrol 049 Vertical Oil Level Indicator Switch

Description
Provides continuous indication of the liquid level within an oil filled transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions. Features UL and CSA approved switch Magnetically coupled for leak free operation Permanent internal waterproof seal for leak protection with protective display cover Float and indication assemblies are magnetically coupled for easy replacement of indicator if damaged Vented enclosure meets IP54 requirements Integrated snap switch allows for setting an alarm signaling specified oil level Single pole double throw switch is UL and CSA approved Kit consists of a manifold with shut-offs, a vacuum pump, a stopcock with tubing and a wrench to access the port on the 049 Options Switch setting Float travel ranges for various tank configurations Optional Kit allows gas sampling for analysis: KIT-008-1 gas sampling kit is available to easily obtain samples for analysis Applications For control or alarm functions based on oil or liquid level. Primarily used on hermetic transformers, load tap changers, conservator tanks and other related apparatus where no local indication is necessary and a top mounted solution is most convenient and accessible.
Datasheet
Description
Provides continuous indication of the liquid level within an oil filled transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions. Features UL and CSA approved switch Magnetically coupled for leak free operation Permanent internal waterproof seal for leak protection with protective display cover Float and indication assemblies are magnetically coupled for easy replacement of indicator if damaged Vented enclosure meets IP54 requirements Integrated snap switch allows for setting an alarm signaling specified oil level Single pole double throw switch is UL and CSA approved Kit consists of a manifold with shut-offs, a vacuum pump, a stopcock with tubing and a wrench to access the port on the 049 Options Switch setting Float travel ranges for various tank configurations Optional Kit allows gas sampling for analysis: KIT-008-1 gas sampling kit is available to easily obtain samples for analysis Applications For control or alarm functions based on oil or liquid level. Primarily used on hermetic transformers, load tap changers, conservator tanks and other related apparatus where no local indication is necessary and a top mounted solution is most convenient and accessible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Qualitrol 049 Vertical Oil Level Indicator Switch -  - Qualitrol Company, LLC
Fairport, NY, United States
Qualitrol 049 Vertical Oil Level Indicator Switch
Qualitrol 049 Vertical Oil Level Indicator Switch
Provides continuous indication of the liquid level within an oil filled transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions. Features UL and CSA approved switch Magnetically coupled for leak free operation Permanent internal waterproof seal for leak protection with protective display cover Float and indication assemblies are magnetically coupled for easy replacement of indicator if damaged Vented enclosure meets IP54 requirements Integrated snap switch allows for setting an alarm signaling specified oil level Single pole double throw switch is UL and CSA approved Kit consists of a manifold with shut-offs, a vacuum pump, a stopcock with tubing and a wrench to access the port on the 049 Options Switch setting Float travel ranges for various tank configurations Optional Kit allows gas sampling for analysis: KIT-008-1 gas sampling kit is available to easily obtain samples for analysis Applications For control or alarm functions based on oil or liquid level. Primarily used on hermetic transformers, load tap changers, conservator tanks and other related apparatus where no local indication is necessary and a top mounted solution is most convenient and accessible.

Provides continuous indication of the liquid level within an oil filled transformer’s main tank, conservator tank or load tap changer compartment. Integrated switches allow limit and alarm functions.

Features

  • UL and CSA approved switch
  • Magnetically coupled for leak free operation
  • Permanent internal waterproof seal for leak protection with protective display cover
  • Float and indication assemblies are magnetically coupled for easy replacement of indicator if damaged
  • Vented enclosure meets IP54 requirements
  • Integrated snap switch allows for setting an alarm signaling specified oil level
  • Single pole double throw switch is UL and CSA approved
  • Kit consists of a manifold with shut-offs, a vacuum pump, a stopcock with tubing and a wrench to access the port on the 049

Options

  • Switch setting
  • Float travel ranges for various tank configurations

Optional Kit allows gas sampling for analysis:

  • KIT-008-1 gas sampling kit is available to easily obtain samples for analysis

Applications

For control or alarm functions based on oil or liquid level. Primarily used on hermetic transformers, load tap changers, conservator tanks and other related apparatus where no local indication is necessary and a top mounted solution is most convenient and accessible.

Supplier's Site Datasheet

Technical Specifications

  Qualitrol Company, LLC
Product Category Level Sensors
Product Name Qualitrol 049 Vertical Oil Level Indicator Switch
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Vibrating Probe Level Sensor - VRX21 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details