OMRON Automation and Safety Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Exceptionally reliable general-purpose relay The MK(S) series has proven to be exceptionally reliable since its introduction almost 50 years ago. In order to provide the same easy testing as our...
Heavy Duty Power Relay Rugged GP Relay with high max. operating temperature great for heavy duty HVAC and Motor Loads. UL Class F Coil Insulation great match for HVAC industry...
Multi Pole 10-30A General Purpose Relay with 600VAC Maximum Switching Voltage SPDT, DPDT, and 3PDT GP Relay ideal for motor applications. 10A models have UL 1/3 HP @ 120VAC Rating...

<< Prev Next >>