General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 10A 12V
RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:LY Series; Relay Mounting:Plug In; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays PLUG-IN DPDT 12VDC
RELAY;E-MECH;GEN PURP;DPDT;CUR-RTG 10A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | Z190-ND | LY2F-DC12 | 67K9412 | LY2F-DC12 | 70178817 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Omron Industrial Automation | General Purpose Relays | RELAY;E-MECH;GEN PURP;DPDT;CUR-RTG 10A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Plug In | Bracket (Flange) Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -13 to 131 F (-25 to 55 C) | -40 to 158 F (-40 to 70 C) |