General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 10A 24V
RELAY;E-MECH;GEN PURP;DPDT;CUR-RTG 10A;CTRL-V 24DC;VOL-RTG 250/125AC/DC;8 PIN
General Purpose Relays PLUG-IN DPDT 24VDC
RELAY, DPDT, 120VAC, 28VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:LY Series; Relay Mounting:Plug In; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | Z191-ND | LY2F-DC24 | 70178818 | LY2F-DC24 | 36K7549 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | RELAY;E-MECH;GEN PURP;DPDT;CUR-RTG 10A;CTRL-V 24DC;VOL-RTG 250/125AC/DC;8 PIN | General Purpose Relays | Relay, Dpdt, 120Vac, 28Vdc, 15A; Contact Configuration Omron Industrial Automation |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Bracket (Flange) Mount | Plug In | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -13 to 131 F (-25 to 55 C) | -40 to 158 F (-40 to 70 C) |