General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
General Purpose Relays LATCHING 10 A RELAY
POWER RELAY, DPDT, 24VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:MJN Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 10A 24V
MJN series is UL and CSA approved. Ideal for multiple applications such as motor loads, lighting loads and resistive loads. 3⁄16" dia. Ag alloy contacts, Industry standard contact configuration - DPDT and 3PDT, standard model contact rating of 10 A and models with “E” rated for 20 A. Two mounting options available - socket and flange mount. UL contact rating 10 A @ 28 VDC and 120/240 VAC at 80% pf, 1⁄3 HP @ 120 VAC, 1⁄2 HP @ 277/240/600 VAC. Terminals can be socket mounted or soldered. 10 Amp - Terminals 0.187", 20 Amp and 30 Amp - Terminal 0.25". Life Expectancy: Electrical - 100,000 operations; Mechanical - 10,000,000.
Features
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | Z12117-ND | MJN2CK-AC24 | 89C7240 | MJN2CK-AC24 | 70178891 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpdt, 24Vac, 10A, Socket; Contact Configuration Omron Industrial Automation | Relays - Power Relays, Over 2 Amps | RELAY;E-MECH;LATCHING;DPDT;CUR-RTG 10A;CTRL-V 24AC;VOL-RTG 120/240 AC, 28 DC |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | UL, CSA |