OMRON Automation and Safety Power Relays, Over 2 Amps MGN2A-DC24

Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z266-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z266-ND
Power Relays, Over 2 Amps Z266-ND
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Relay, Dpst-No, 240Vac, 28Vdc, 30A; Contact Configuration Omron Industrial Automation - 89C7164 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 240Vac, 28Vdc, 30A; Contact Configuration Omron Industrial Automation
89C7164
Relay, Dpst-No, 240Vac, 28Vdc, 30A; Contact Configuration Omron Industrial Automation 89C7164
RELAY, DPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:30A; Product Range:MGN Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:30A RoHS Compliant: Yes

RELAY, DPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:30A; Product Range:MGN Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - MGN2A-DC24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
MGN2A-DC24
Relays - Power Relays, Over 2 Amps MGN2A-DC24
RELAY GEN PURPOSE DPST 30A 24V

RELAY GEN PURPOSE DPST 30A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
MGN2A-DC24
General Purpose Relays MGN2A-DC24
General Purpose Relays SHRT DPST-NO 24VDC

General Purpose Relays SHRT DPST-NO 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number Z266-ND 89C7164 MGN2A-DC24 MGN2A-DC24
Product Name Power Relays, Over 2 Amps Relay, Dpst-No, 240Vac, 28Vdc, 30A; Contact Configuration Omron Industrial Automation Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3849 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relay - 700-CFM310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details