General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
POWER RELAY, ICE CUBE, 4PDT, 24 VDC COIL VOLTAGE, 10 A CONTACT RATING. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE 4PDT 10A 24V
General Purpose Relays RELAY 4PDT 10A 24VDC
RELAY, 4PDT, 240VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:LY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | Z2275-ND | 520375 | LY4N-DC24 | LY4N-DC24 | 91B9452 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 240Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw |