General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 24V
RELAY;E-MECH;GEN PURP;3PDT;CUR-RTG 10A;CTRL-V 24DC;VOL-RTG 250/125AC/DC;11 PIN
RELAY, 3PDT, 240VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:LY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays Plug-in 3PDT 24 VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | Z1679-ND | LY3-DC24 | 70178829 | 36K7551 | LY3-DC24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | RELAY;E-MECH;GEN PURP;3PDT;CUR-RTG 10A;CTRL-V 24DC;VOL-RTG 250/125AC/DC;11 PIN | Relay, 3Pdt, 240Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation | General Purpose Relays |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Bracket (Flange) Mount | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | UL, CSA, VDE | RoHS |