General Purpose Relay 4PDT (4 Form C) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE 4PDT 10A 12V
General Purpose Relays Plug-in 4PDT 12 VDC 10 A Upper mtg brckt
RELAY, 4PDT, 240VAC, 30VDC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:LY Series; Relay Mounting:Plug In; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | Z2860-ND | LY4F-DC12 | LY4F-DC12 | 89C7098 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 240Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Plug In | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |