General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 30A 12V
General Purpose Relays Power Relay
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | MGN2CM-DC12-ND | 05M0713 | MGN2CM-DC12 | MGN2CM-DC12 |
| Product Name | Power Relays, Over 2 Amps | Power Relay Omron Industrial Automation | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |