OMRON Automation and Safety Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Magnetic latching relay ideal for memory- and data-transmission circuits Double-winding latch system that holds residual magnetism. The special magnetic materials make changes due to aging negligible, thus ensuring long continuous... | |
| Conforms to EN60204-1, EN954-1, VDE 0113-1 UL and C-UL listed, TUV Rheinland approved Power requirements-the SR103AM will accept 24 VAC/DC or 115 VAC Inputs-the SR103AM will accept single or dual... |
| << Prev | Next >> |