OMRON Automation and Safety Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
A high-capacity multi-pole relay used like a contactor With a rated load current of 25A due to the miniature hinge for maximum switching power, the G7J can switch both motor...
Compact 160 Amp Power Relay G7Z series provides a compact, cost efficient solution for applications such as inverters, UPS, solar and fuel-cell battery circuits. Relay in combination with auxiliary contact...
Power Relay Ideally Suited for High Inrush Fluid Pump Control A high-capacity, high-dielectric-stre ngth relay compatible with momentary voltage drops. G7L is equipped with a double-break mechanism and a test...

<< Prev Next >>