GIGAVAC Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| RoHS Compliant, date code 0701 and later | |
| Compact design saves precious space while isolating 25kV Flying leads provide versatile high voltage connections Vacuum dielectric for effective arc quenching load switching | |
| Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison. Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable... | |
| Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC® Hermetic Seal – Designed to meet... | |
| Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire... | |
| Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk... | |
| Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® | |
| 2 pole, Double Throw for switching between and/or reversing power sources or loads. Completely sealed for years of failure free operation. SF6 gas filled for high energy in-rush switching. Insulated... | |
| Compact design saves precious space while isolating 35kV Flying leads provide versatile high voltage connections Excellent for capacitive discharge and safety dump switch applications Effectively bounce free operation | |
| Compact design saves precious space while isolating 50kV Flying leads provide versatile high voltage connections Excellent for capacitive discharge and safety dump switch applications Effectively bounce free operation | |
| Double Pole Double Throw, DPDT, contact arrangement for maximum circuit design flexibility Copper contacts provide low contact resistance for increased current carry Low, stable contact resistance minimizes loss in RF... | |
| Durable tungsten contacts for hot load switching. Internal dielectric shield provides superior hot switch ratings. Vacuum dielectric for effective arc quenching when opening under load. Two mounting styles available, flange... | |
| Durable tungsten contacts for hot load switching Vacuum dielectric for effective arc quenching when opening under load | |
| Durable tungsten contacts for hot load switching Vacuum dielectric for effective arc quenching when opening under load Two mounting styles available, flange or through panel with jam nut. Solder or... | |
| Excellent for capacitive discharge and safety dump switch applications Additional isolation capabilities in many applications ( consult factory) | |
| Excellent for capacitive discharge and safety dump switch applications Can be modified to accommodate customer specified cables and connectors | |
| Excellent for capacitive discharge and safety dump switch applications Two mounting styles available, flange or through panel with jam nut Solder or threaded high voltage connections help make installation easy... | |
| High carry current, 150 amps continuous, in a small package Low, stable contact resistance minimizes loss in RF circuits Threaded high voltage connections help make installation easy Meets or exceeds... | |
| High carry current, 50Adc continuous, in a small package Low, stable contact resistance minimizes loss in RF circuits Two mounting styles available, flange or through panel with jam nut Solder... | |
| High power, 75A carry, in a small package for demanding applications Rugged Tungsten / Molybdenum contact set capable of switching under load Threaded high voltage connections for easy installation User... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil 2 pole, Double Throw for switching... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Compact design saves precious space while... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Excellent for capacitive discharge and safety... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil High carry current, 50Adc continuous, in... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Smallest ceramic DPDT high voltage relay,... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Unglazed ceramic relay offers true customer... | |
| Low, stable contact resistance minimizes loss in RF circuits High carry current, 25Adc continuous, in a small package | |
| Low, stable contact resistance minimizes voltage drop in sensitive circuits High carry current, 25Adc continuous, in a small package | |
| Most cost effective choice for many 15kV applications Vacuum dielectric offers low stable contact resistance Durable tungsten coated contacts for hot load switching Coil choices of 5, 12 or 24Vdc... | |
| Normally Closed version of GIGAVAC SF-6 gas filled G28 Ideal for high in-rush capacitive make applications (contact GIGAVAC for switching spec’s at different voltages) Tungsten contacts for long life | |
| RF efficient design offers high power handling in a small package High resistance coil means low current requirement for driver circuits RF screen helps assure interference free operation when relays... | |
| RF efficient design offers high power handling in a small package High voltage solder connections provide additional external isolation from PC boards Mechanical life of 100 million operations is ideal... | |
| RF efficient design offers high power handling in a small package PC pins provide the ultimate choice for connectivity and ease of mounting Vacuum dielectric offers low stable contact resistance... | |
| RF efficient design offers high power handling in a small package RF screens help assure interference free operation when relays are mounted side by side High voltage solder connections provide... | |
| Rugged, high current carry ceramic relay Carries 30 Amps at 32 MHz Copper contacts; not designed for power switching Meets requirements of MIL-R-83725 | |
| Same great features as the G71A and G71B Double Throw (SPDT) for polarity reversal and multiple power source switching | |
| Sealed 70 kV isolation in about 6.3 cubic inch (100 cubic cm) package - your will be system the smallest in the industry! SF-6 gas filled for capacitive discharge with... | |
| SF-6 Gas filled version of GIGAVAC G22 Ideal for high in-rush capacitive make applications (contact GIGAVAC for switching spec’s at different voltages) Tungsten contacts for long life | |
| SF-6 gas filled with tungsten contacts for sinusoidal waveform defibrillators Flying leads for easy high voltage connection Double pole, double throw High power short duty coil for fast predictable operate... | |
| Slim design is extremely space efficient in multi-relay applications RF efficient design offers high power handling in a small package Durable tungsten contacts for hot load switching Vacuum dielectric for... | |
| Smallest ceramic DPDT high voltage relay, more robust than glass Vacuum dielectric and Tungsten contacts for power switching 8 kV rating Meets or exceeds MIL-R-83725 User interchangeable coils provide for... | |
| Smallest profile available for a high power 10kV relay All PC pin or PC pin & flying lead connections provide mounting and connection versatility Durable tungsten contacts for hot load... | |
| Smallest profile available for a high power 10kV relay Four standard mechanical configurations offer extreme mounting and connection versatility Standard options provide for increased current handling capability Durable tungsten contacts... | |
| Smallest size double throw, 5 kV, RF rated relay with it's current ratings Very low profile, even when wires connected Vacuum dielectric for low current power switching Low coil power... | |
| Smallest size with its voltage rating. Durable tungsten contacts for hot load switching Vacuum dielectric for effective arc quenching when opening under load Two mounting styles available, flange or through... | |
| Tungsten contacts for power switching Vacuum dielectric for arc suppression when making or breaking a load No contact oxidation from arcing | |
| Unglazed ceramic relay offers true customer design flexibility Excellent for capacitive discharge and safety dump switch applications Effectively bounce free operation | |
| Vacuum dielectric offers low stable contact resistance All PC pin or PC pin & flying lead connections provide mounting and connection versatility Durable tungsten coated contacts for hot load switching... |