GIGAVAC Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC® Hermetic Seal – Designed to meet... | |
| Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire... | |
| Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk... | |
| Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® |