| SF-6 gas filled with tungsten contacts for sinusoidal waveform defibrillators | ||
| Flying leads for easy high voltage connection | ||
| Double pole, double throw | ||
| High power short duty coil for fast predictable operate time | ||
| Low cost alternate for use in many existing sinusoidal defibrillators | ||
| Refer to GIGAVAC
G81A or G81B or G81C for safety discharge relays | ||
| GIGAVAC | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G17 |
| Relay Type | MilSpec; High Voltage Relay |
| Mounting | Panel; Threaded |
| Poles | Single Pole (SP); Double Pole (DP) |
| Throw | Single Throw |
| Approvals | RoHS |