Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
GIGAVAC
GX21BA -- 150A GX21 SEALED 12V CONTACTOR WITH 15 LEADS 25 GIGAVAC
GIGAVAC
150A Gx21 Sealed 12V Contactor With 15 Leads 25 Gigavac
GX21BA
Description
150A GX21 SEALED 12V CONTACTOR WITH 15" LEADS 25
Newark, An Avnet Company
Done
Description
150A GX21 SEALED 12V CONTACTOR WITH 15" LEADS 25
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
150A Gx21 Sealed 12V Contactor With 15 Leads 25 Gigavac
82AJ0285
150A Gx21 Sealed 12V Contactor With 15 Leads 25 Gigavac
82AJ0285
150A GX21 SEALED 12V CONTACTOR WITH 15" LEADS 25
150A GX21 SEALED 12V CONTACTOR WITH 15" LEADS 25
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
82AJ0285
Product Name
150A Gx21 Sealed 12V Contactor With 15 Leads 25 Gigavac
Features
Sealed Relay
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
5A Miniature Power Relay
CHM Series
Specs
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
View Details
WAGO
Relay module
858-308
Specs
Mounting
DIN; DIN-35 rail
View Details
2
suppliers
Aratas America LLC
Switch Unit-Ip40 Omron Electronic Components
A3CT-7121
View Details
Finder S.p.A. con unico socio
Type 32.21 - Subminiature PCB relays 6A
322170484000
Specs
Throw
Double Throw
Approvals
EAC-1, VDE
Operating Temp
-40 to 185 F (-40 to 85 C)
View Details