Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison.
Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable EV200 epoxy seal.
EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.
High Efficiency Dual Coils – Unlike the PWM coil economizer found in the EV200 that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX200 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized.
No Exposed Coil Electronics – The GIGAVAC GX200 can operate almost anywhere, even under water - unlike the Tyco EV200 with exposed PWM coil electronics that can fail in harsh environments.
Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed.
Fully RoHS Compliant – The GX200 is fully compliant and is better for the environment and future generations, unlike the EV200 that does not meet global RoHS standards.
Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression.
Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX200 contactor will work in your application.
GIGAVAC
Done
Description
Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison.
Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable EV200 epoxy seal.
EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.
High Efficiency Dual Coils – Unlike the PWM coil economizer found in the EV200 that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX200 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized.
No Exposed Coil Electronics – The GIGAVAC GX200 can operate almost anywhere, even under water - unlike the Tyco EV200 with exposed PWM coil electronics that can fail in harsh environments.
Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed.
Fully RoHS Compliant – The GX200 is fully compliant and is better for the environment and future generations, unlike the EV200 that does not meet global RoHS standards.
Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression.
Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX200 contactor will work in your application.
Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison.
Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable EV200 epoxy seal.
EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.
High Efficiency Dual Coils – Unlike the PWM coil economizer found in the EV200 that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX200 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized.
No Exposed Coil Electronics – The GIGAVAC GX200 can operate almost anywhere, even under water - unlike the Tyco EV200 with exposed PWM coil electronics that can fail in harsh environments.
Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed.
Fully RoHS Compliant – The GX200 is fully compliant and is better for the environment and future generations, unlike the EV200 that does not meet global RoHS standards.
Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression.
Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX200 contactor will work in your application.
Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison.
Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable EV200 epoxy seal.
EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.
High Efficiency Dual Coils – Unlike the PWM coil economizer found in the EV200 that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX200 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized.
No Exposed Coil Electronics – The GIGAVAC GX200 can operate almost anywhere, even under water - unlike the Tyco EV200 with exposed PWM coil electronics that can fail in harsh environments.
Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed.
Fully RoHS Compliant – The GX200 is fully compliant and is better for the environment and future generations, unlike the EV200 that does not meet global RoHS standards.
Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression.
Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX200 contactor will work in your application.