| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil | ||
| Unglazed ceramic relay offers true customer design flexibility | ||
| Excellent for capacitive discharge and safety dump switch applications | ||
| Effectively bounce free operation | ||
| GIGAVAC | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G60L |
| Relay Type | General; High Voltage Relay |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Approvals | RoHS |