GIGAVAC GX23 Sealed Contactor GX23

Description
Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual Coils – Unlike the PWM coil economizer found in other contactors that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX23 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized. No Exposed Coil Electronics – The GIGAVAC GX23 can operate almost anywhere, even under water - unlike other contactors with exposed PWM coil electronics that can fail in harsh environments. Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed. Fully RoHS Compliant – The GX23 is fully compliant and is better for the environment and future generations. Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression. Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX23 contactor will work in your application.
Description
Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual Coils – Unlike the PWM coil economizer found in other contactors that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX23 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized. No Exposed Coil Electronics – The GIGAVAC GX23 can operate almost anywhere, even under water - unlike other contactors with exposed PWM coil electronics that can fail in harsh environments. Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed. Fully RoHS Compliant – The GX23 is fully compliant and is better for the environment and future generations. Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression. Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX23 contactor will work in your application.

Suppliers

Company
Product
Description
Supplier Links
GX23 Sealed Contactor - GX23 - GIGAVAC
Carpinteria, CA, United States
GX23 Sealed Contactor
GX23
GX23 Sealed Contactor GX23
Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual Coils – Unlike the PWM coil economizer found in other contactors that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX23 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized. No Exposed Coil Electronics – The GIGAVAC GX23 can operate almost anywhere, even under water - unlike other contactors with exposed PWM coil electronics that can fail in harsh environments. Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed. Fully RoHS Compliant – The GX23 is fully compliant and is better for the environment and future generations. Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression. Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX23 contactor will work in your application.

Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal.

EPIC® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.

High Efficiency Dual Coils – Unlike the PWM coil economizer found in other contactors that can cause cross-talk on your system control power or radiate noise, the GIGAVAC GX23 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized.

No Exposed Coil Electronics – The GIGAVAC GX23 can operate almost anywhere, even under water - unlike other contactors with exposed PWM coil electronics that can fail in harsh environments.

Built-in Power Terminal Safety Cover – Extra assurance of a safer connection without the use of metal fastening screws. Can also be easily permanently removed in applications where not needed.

Fully RoHS Compliant – The GX23 is fully compliant and is better for the environment and future generations.

Built-in coil suppression – Saves you THE engineering time and parts cost to add external coil suppression.

Clear & Precise Specifications – No guessing to SEE if GIGAVAC’s GX23 contactor will work in your application.

Supplier's Site

Technical Specifications

  GIGAVAC
Product Category Electromechanical Relays
Product Number GX23
Product Name GX23 Sealed Contactor
Relay Type MilSpec; General; High Voltage Relay
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw; Double Throw (optional feature)
Features Intrinsically Safe; Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 20.28 - Modular step relay 16A - 202880240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details