| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil | ||
| 2 pole, Double Throw for switching between and/or reversing power sources or loads. | ||
| Completely sealed for years of failure free operation. | ||
| SF6 gas filled for high energy in-rush switching. | ||
| Insulated flying leads make connection easy. Custom lengths available. | ||
| Not position sensitive allowing mounting flexibility. | ||
| Threaded base and top tabs provide mounting flexibility. | ||
| GIGAVAC | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G13L |
| Relay Type | General; High Voltage Relay |
| Mounting | Threaded and Top Tabs |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Approvals | RoHS |