| High carry current, 150 amps continuous, in a small package | ||
| Low, stable contact resistance minimizes loss in RF circuits | ||
| Threaded high voltage connections help make installation easy | ||
| Meets or exceeds standards set in MIL-R-83725 | ||
| GIGAVAC | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G52 |
| Relay Type | General; High Voltage Relay |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Approvals | RoHS |