| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil | ||
| Smallest ceramic DPDT high voltage relay, more robust than glass | ||
| Vacuum dielectric and Tungsten contacts for power switching | ||
| 8 kV rating | ||
| Meets or exceeds MIL-R-83725 | ||
| User interchangeable coils provide for driver versatility | ||
| GIGAVAC | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G12L |
| Relay Type | MilSpec; High Voltage Relay |
| Mounting | Threaded |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Approvals | RoHS |