| RF efficient design offers high power handling in a small package | ||
| RF screens help assure interference free operation when relays are mounted side by side | ||
| High voltage solder connections provide additional external isolation from PC boards | ||
| Mechanical life of 100 million operations is ideal for high speed, long life RF switching | ||
| Vacuum dielectric offers low stable contact resistance | ||
| GIGAVAC | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | GR6HBA318 |
| Relay Type | General; High Voltage Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Approvals | RoHS |