GIGAVAC Datasheets for High Voltage Relays
High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more
| Product Name | Notes |
|---|---|
| RoHS Compliant, date code 0701 and later | |
| Compact design saves precious space while isolating 25kV Flying leads provide versatile high voltage connections Vacuum dielectric for effective arc quenching load switching | |
| Form-Fit Alternate to Tyco/Kilovac* EV200. See Comparison. Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable... | |
| Rugged EPIC® Ceramic-to-Metal Seal Rated to 175°C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC® Hermetic Seal – Designed to meet... | |
| Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire... | |
| Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk... | |
| Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® | |
| 2 pole, Double Throw for switching between and/or reversing power sources or loads. Completely sealed for years of failure free operation. SF6 gas filled for high energy in-rush switching. Insulated... | |
| Compact design saves precious space while isolating 35kV Flying leads provide versatile high voltage connections Excellent for capacitive discharge and safety dump switch applications Effectively bounce free operation | |
| Compact design saves precious space while isolating 50kV Flying leads provide versatile high voltage connections Excellent for capacitive discharge and safety dump switch applications Effectively bounce free operation | |
| Double Pole Double Throw, DPDT, contact arrangement for maximum circuit design flexibility Copper contacts provide low contact resistance for increased current carry Low, stable contact resistance minimizes loss in RF... | |
| Durable tungsten contacts for hot load switching. Internal dielectric shield provides superior hot switch ratings. Vacuum dielectric for effective arc quenching when opening under load. Two mounting styles available, flange... | |
| Durable tungsten contacts for hot load switching Vacuum dielectric for effective arc quenching when opening under load | |
| Durable tungsten contacts for hot load switching Vacuum dielectric for effective arc quenching when opening under load Two mounting styles available, flange or through panel with jam nut. Solder or... | |
| Excellent for capacitive discharge and safety dump switch applications Additional isolation capabilities in many applications ( consult factory) | |
| Excellent for capacitive discharge and safety dump switch applications Can be modified to accommodate customer specified cables and connectors | |
| Excellent for capacitive discharge and safety dump switch applications Two mounting styles available, flange or through panel with jam nut Solder or threaded high voltage connections help make installation easy... | |
| High carry current, 150 amps continuous, in a small package Low, stable contact resistance minimizes loss in RF circuits Threaded high voltage connections help make installation easy Meets or exceeds... | |
| High carry current, 50Adc continuous, in a small package Low, stable contact resistance minimizes loss in RF circuits Two mounting styles available, flange or through panel with jam nut Solder... | |
| High power, 75A carry, in a small package for demanding applications Rugged Tungsten / Molybdenum contact set capable of switching under load Threaded high voltage connections for easy installation User... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil 2 pole, Double Throw for switching... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Compact design saves precious space while... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Excellent for capacitive discharge and safety... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil High carry current, 50Adc continuous, in... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Smallest ceramic DPDT high voltage relay,... | |
| Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Unglazed ceramic relay offers true customer... | |
| Low, stable contact resistance minimizes loss in RF circuits High carry current, 25Adc continuous, in a small package | |
| Low, stable contact resistance minimizes voltage drop in sensitive circuits High carry current, 25Adc continuous, in a small package | |
| Most cost effective choice for many 15kV applications Vacuum dielectric offers low stable contact resistance Durable tungsten coated contacts for hot load switching Coil choices of 5, 12 or 24Vdc... | |
| Normally Closed version of GIGAVAC SF-6 gas filled G28 Ideal for high in-rush capacitive make applications (contact GIGAVAC for switching spec’s at different voltages) Tungsten contacts for long life | |
| RF efficient design offers high power handling in a small package High resistance coil means low current requirement for driver circuits RF screen helps assure interference free operation when relays... | |
| RF efficient design offers high power handling in a small package High voltage solder connections provide additional external isolation from PC boards Mechanical life of 100 million operations is ideal... | |
| RF efficient design offers high power handling in a small package PC pins provide the ultimate choice for connectivity and ease of mounting Vacuum dielectric offers low stable contact resistance... | |
| RF efficient design offers high power handling in a small package RF screens help assure interference free operation when relays are mounted side by side High voltage solder connections provide... | |
| Rugged, high current carry ceramic relay Carries 30 Amps at 32 MHz Copper contacts; not designed for power switching Meets requirements of MIL-R-83725 | |
| Same great features as the G71A and G71B Double Throw (SPDT) for polarity reversal and multiple power source switching | |
| Sealed 70 kV isolation in about 6.3 cubic inch (100 cubic cm) package - your will be system the smallest in the industry! SF-6 gas filled for capacitive discharge with... | |
| SF-6 Gas filled version of GIGAVAC G22 Ideal for high in-rush capacitive make applications (contact GIGAVAC for switching spec’s at different voltages) Tungsten contacts for long life | |
| SF-6 gas filled with tungsten contacts for sinusoidal waveform defibrillators Flying leads for easy high voltage connection Double pole, double throw High power short duty coil for fast predictable operate... | |
| Slim design is extremely space efficient in multi-relay applications RF efficient design offers high power handling in a small package Durable tungsten contacts for hot load switching Vacuum dielectric for... | |
| Smallest ceramic DPDT high voltage relay, more robust than glass Vacuum dielectric and Tungsten contacts for power switching 8 kV rating Meets or exceeds MIL-R-83725 User interchangeable coils provide for... | |
| Smallest profile available for a high power 10kV relay All PC pin or PC pin & flying lead connections provide mounting and connection versatility Durable tungsten contacts for hot load... | |
| Smallest profile available for a high power 10kV relay Four standard mechanical configurations offer extreme mounting and connection versatility Standard options provide for increased current handling capability Durable tungsten contacts... | |
| Smallest size double throw, 5 kV, RF rated relay with it's current ratings Very low profile, even when wires connected Vacuum dielectric for low current power switching Low coil power... | |
| Smallest size with its voltage rating. Durable tungsten contacts for hot load switching Vacuum dielectric for effective arc quenching when opening under load Two mounting styles available, flange or through... | |
| Tungsten contacts for power switching Vacuum dielectric for arc suppression when making or breaking a load No contact oxidation from arcing | |
| Unglazed ceramic relay offers true customer design flexibility Excellent for capacitive discharge and safety dump switch applications Effectively bounce free operation | |
| Vacuum dielectric offers low stable contact resistance All PC pin or PC pin & flying lead connections provide mounting and connection versatility Durable tungsten coated contacts for hot load switching... |