Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
GIGAVAC
GX14CCB -- CONTACTOR, 350A NORMALLY OPEN 12-800VDC, 24VDC COIL GIGAVAC
GIGAVAC
Contactor, 350A Normally Open 12-800Vdc, 24Vdc Coil Gigavac
GX14CCB
Description
CONTACTOR, 350A NORMALLY OPEN 12-800VDC, 24VDC COIL
Newark, An Avnet Company
Done
Description
CONTACTOR, 350A NORMALLY OPEN 12-800VDC, 24VDC COIL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Contactor, 350A Normally Open 12-800Vdc, 24Vdc Coil Gigavac
42AC1422
Contactor, 350A Normally Open 12-800Vdc, 24Vdc Coil Gigavac
42AC1422
CONTACTOR, 350A NORMALLY OPEN 12-800VDC, 24VDC COIL
CONTACTOR, 350A NORMALLY OPEN 12-800VDC, 24VDC COIL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
42AC1422
Product Name
Contactor, 350A Normally Open 12-800Vdc, 24Vdc Coil Gigavac
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
40A Automotive PCB Relay
CHAK01 & 2 Series
Specs
Relay Type
Automotive
Mounting
PCBoard
Poles
Single Pole (SP)
View Details
WAGO
Relay module
286-312
Specs
Mounting
Pluggable module for receptacle terminal blocks
View Details
3
suppliers
Aratas America LLC
A6H-4102 / Omron Electronic Components Omron Electronic Components
A6H 0046D
View Details
Finder S.p.A. con unico socio
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A
345170050310
Specs
Mounting
Socket or Plug-in Style
Approvals
EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp
-40 to 185 F (-40 to 85 C)
View Details