GIGAVAC GX11 Sealed Contractor GX11

Description
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details. Not position sensitive – can be mounted in any position for ease of installation.
Description
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details. Not position sensitive – can be mounted in any position for ease of installation.

Suppliers

Company
Product
Description
Supplier Links
GX11 Sealed Contractor - GX11 - GIGAVAC
Carpinteria, CA, United States
GX11 Sealed Contractor
GX11
GX11 Sealed Contractor GX11
Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed. Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression. Stainless steel hardware and mounting inserts, for years of corrosion free service. UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details. Not position sensitive – can be mounted in any position for ease of installation.

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs.

Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs.

Hermetically Sealed – Designed to meet: UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses.

Optional High Efficiency Dual DC Coils – Very low 12 or 24 VDC continuous coil power with no EMI emissions or cross-talk on your system control power. Ideal for battery powered systems or where low power is needed.

Built-in coil suppression for all DC coils – Saves you engineering time and parts cost to add external coil suppression.

Stainless steel hardware and mounting inserts, for years of corrosion free service.

UL508 ambient compliant to 75°C but can operate continuously at 85°C with a higher terminal temperature rise of 60°C. Can also operate up to 125°C in special cases - contact GIGAVAC for details.

Not position sensitive – can be mounted in any position for ease of installation.

Supplier's Site

Technical Specifications

  GIGAVAC
Product Category Electromechanical Relays
Product Number GX11
Product Name GX11 Sealed Contractor
Relay Type MilSpec; General; High Voltage Relay
Mounting Panel
Poles Single Pole (SP)
Features Intrinsically Safe; Sealed Relay
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Industrial Relay - 700-CFB310KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details