| Slim design is extremely space efficient in multi-relay applications | ||
| RF efficient design offers high power handling in a small package | ||
| Durable tungsten contacts for hot load switching | ||
| Vacuum dielectric for effective arc quenching when opening under load | ||
| Can be mounted and used in any position | ||
| Meets or exceeds standards set in MIL-R-83725 | ||
| GIGAVAC | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G41A |
| Relay Type | MilSpec; High Voltage Relay |
| Mounting | Bracket (Flange) Mount (optional feature); Standard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Approvals | RoHS |