CARLO GAVAZZI Automation Components Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Relay high power output. It is sealed designed for Power vending machines, copiers and control equipment. Power and compressors load. Power relay Switching capacity 30A DC coils 6 to 110VDC... | |
| The RCI is an industrial relay that can be used in a wide range of applications. It is available in 2 or 3 change over contacts configurations. The features of... | |
| The RCP relay can be used for a wide range of industrial applications. Available in 2 or 3 changeover contact configuration, Octal or Undecal version. 8 or 11-pin socket mounting... |
| << Prev | Next >> |