Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
60
70
80
90
100
110
113
114
115
116
117
118
119
120
121
122
123
124
125
130
140
150
160
170
180
200
250
300
308
| Product Name | Notes |
|---|---|
| .100 Double Row IDC Ribbon Cable Assem | |
| 0U 19IN HCM WITH CABLE STRAPS | |
| 42U CABLE TRAY FOR H1 CABINET | |
| BULK WIRE - BULK CABLE | |
| Grip Tie Assortment Pack, Various Longs | |
| Grip Tie Mount for .5 Wide Grip Tie, Ad | |
| Grip Tie Mount for .5 Wide Grip Tie, Wi | |
| Grip Tie Mount for .75 Wide Grip Tie, A | |
| Grip Tie Mount for .75 Wide Grip Tie, W | |
| Grip Tie Roll, 180 Long, .75 Wide, PA6 | |
| Grip Tie Roll, 600 Long, .75 Wide, PA6 | |
| Grip Tie Roll, 900 Long, .75 Wide, PA6 | |
| Grip Tie Roll, UL94V0-2 Flame Rated, 180 | |
| Grip Tie Strap, 11.0 x .5, PA6/PP, Bla | |
| Grip Tie Strap, 11.0 x .5, PA6/PP, Blu | |
| Grip Tie Strap, 11.0 x .5, PA6/PP, Gre | |
| Grip Tie Strap, 11.0 x .5, PA6/PP, Ora | |
| Grip Tie Strap, 11.0 x .5, PA6/PP, Red | |
| Grip Tie Strap, 11.0 x .5, PA6/PP, Yel | |
| Grip Tie Strap, 15.0 x .75, PA6/PP, Bl | |
| Grip Tie Strap, 15.0 x .75, PA6/PP, Gr | |
| Grip Tie Strap, 15.0 x .75, PA6/PP, Or | |
| Grip Tie Strap, 15.0 x .75, PA6/PP, Re | |
| Grip Tie Strap, 15.0 x .75, PA6/PP, Ye | |
| Grip Tie Strap, 6.0 x .38, PA6/PP, Bla | |
| Grip Tie Strap, 6.0 x .5, PA6/PP, Blac | |
| Grip Tie Strap, 6.0 x .5, PA6/PP, Blue | |
| Grip Tie Strap, 6.0 x .5, PA6/PP, Gree | |
| Grip Tie Strap, 6.0 x .5, PA6/PP, Oran | |
| Grip Tie Strap, 6.0 x .5, PA6/PP, Red, | |
| Grip Tie Strap, 6.0 x .5, PA6/PP, Yell | |
| Grip Tie Strap, 8.0 x .5, PA6/PP, Blac | |
| Grip Tie Strap, 8.0 x .5, PA6/PP, Blue | |
| Grip Tie Strap, 8.0 x .5, PA6/PP, Gree | |
| Grip Tie Strap, 8.0 x .5, PA6/PP, Oran | |
| Grip Tie Strap, 8.0 x .5, PA6/PP, Red, | |
| Grip Tie Strap, 8.0 x .5, PA6/PP, Yell | |
| Grip Tie with White Write-On Area, 11.0 | |
| Grip Tie with White Write-On Area, 180 | |
| Grip Tie with White Write-On Area, 6.0 | |
| Grip Tie, Low-Profile, 11.0 x .5, PA6/ | |
| Grip Tie, Low-Profile, 6.0 x .5, PA6/P | |
| Grip Tie, Low-Profile, 8.0 x .5, PA6/P | |
| Grip Tie, UL94V0-2 Flame Rated, .5 x 12 | |
| Grip Tie, UL94V0-2 Flame Rated, .5 x 6. | |
| Grip Tie, UL94V0-2 Flame Rated, .5 x 8. | |
| Harness AMM220 female, AWG 28 cable, bl | |
| IDC Socket and Terminal Cable Assemblies | |
| Micro power plus 2X12 pin 520mm cable |
| << Prev | Next >> |