HellermannTyton cable ties GT.50X113P2

Description
Grip Tie Strap, 11.0 x .5, PA6/PP, Ora
Request a Quote Datasheet
Description
Grip Tie Strap, 11.0 x .5, PA6/PP, Ora
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable ties - GT.50X113P2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
GT.50X113P2
cable ties GT.50X113P2
Grip Tie Strap, 11.0 x .5, PA6/PP, Ora

Grip Tie Strap, 11.0 x .5, PA6/PP, Ora

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1197218-GT.50X113P2
Cables, Wires - Management - Cable Ties and Zip Ties 1197218-GT.50X113P2
Win Source Part Number: 1197218-GT.50X113P2 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Orange Package: 10 per Pkg Standard Package: 10 Material: Polyethylene Hook, Polyamide Loop Width: 0.500" (12.70mm) Wire/Cable Tie Type: Hook and Loop - Tie Bundle Diameter: 2.63" (66.80mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 5806.10.2400 Mfr: HellermannTyton Other Names: 089306164050,854-443 25,89306164050 Base Product Number: GT.50X Length - Approximate: 11" Length - Actual: 0.917' (279.40mm, 11.00")

Win Source Part Number: 1197218-GT.50X113P2
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Color: Orange
Package: 10 per Pkg
Standard Package: 10
Material: Polyethylene Hook, Polyamide Loop
Width: 0.500" (12.70mm)
Wire/Cable Tie Type: Hook and Loop - Tie
Bundle Diameter: 2.63" (66.80mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 5806.10.2400
Mfr: HellermannTyton
Other Names: 089306164050,854-44325,89306164050
Base Product Number: GT.50X
Length - Approximate: 11"
Length - Actual: 0.917' (279.40mm, 11.00")

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number GT.50X113P2 1197218-GT.50X113P2
Product Name cable ties Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2002-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers