Trent, Inc. Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units... | |
| TRENT AS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to... | |
| TRENT BS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to... | |
| TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for... | |
| TRENT CS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to... | |
| TRENT FFHP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating frame temperature of 1350°F / 732°C or furnace operating applications as... | |
| TRENT FS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to... | |
| TRENT M2 Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels into which high-grade, refractory, slide-in, porcelain retainers are inserted to support... | |
| Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely... |