Trent, Inc. Ceramic Ring Heater RU-2608-500

Description
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.
Description
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Ring Heater - RU-2608-500 - Trent, Inc.
Philadelphia, PA, USA
Ceramic Ring Heater
RU-2608-500
Ceramic Ring Heater RU-2608-500
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee
urns, among others.

The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated.

All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number RU-2608-500
Product Name Ceramic Ring Heater
Heater Type Ceramic Fiber Heater
Unlock Full Specs
to access all available technical data

Similar Products

FIR (Far Infrared Ray) Ceramic Heater - FQFW-1250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 806 F (430 C)
Heating Capacity 0.25 kW (0.8530 MBH)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details