Trent, Inc. Fintube Immersion Heater FO 2123

Description
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.
Description
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Suppliers

Company
Product
Description
Supplier Links
Fintube Immersion Heater - FO 2123 - Trent, Inc.
Philadelphia, PA, USA
Fintube Immersion Heater
FO 2123
Fintube Immersion Heater FO 2123
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Used for oil preheating, oil baths, wax and other heat transfer fluids.

TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization.
TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available.
These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number FO 2123
Product Name Fintube Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 12.00 kW (40.94 MBH)
Sleeve (Sheath) Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2200S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details