Trent, Inc. Folded & Formed® Rack BS

Description
TRENT BS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 16-3/4 " high and 34-1/2" wide. BS Series Racks have three temperature ranges. BSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; BSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; BSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT BS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.
Description
TRENT BS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 16-3/4 " high and 34-1/2" wide. BS Series Racks have three temperature ranges. BSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; BSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; BSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT BS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

Suppliers

Company
Product
Description
Supplier Links
Folded & Formed® Rack - BS - Trent, Inc.
Philadelphia, PA, USA
Folded & Formed® Rack
BS
Folded & Formed® Rack BS
TRENT BS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 16-3/4 " high and 34-1/2" wide. BS Series Racks have three temperature ranges. BSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; BSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; BSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT BS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

TRENT BS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions are 16-3/4 " high and 34-1/2" wide.
BS Series Racks have three temperature ranges. BSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; BSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; BSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT BS Series racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number BS
Product Name Folded & Formed® Rack
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1850 F (1010 C)
Max Air Temperature 1850 F (1010 C)
Heating Capacity 6.00 to 36.00 kW (20.47 to 123 MBH)
Sleeve (Sheath) Material None
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2150S(B/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details