Trent, Inc. Fintube Immersion Heater FO 2163

Description
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.
Description
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Suppliers

Company
Product
Description
Supplier Links
Fintube Immersion Heater - FO 2163 - Trent, Inc.
Philadelphia, PA, USA
Fintube Immersion Heater
FO 2163
Fintube Immersion Heater FO 2163
Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Used for oil preheating, oil baths, wax and other heat transfer fluids.

TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization.
TRENT FO Series Fintube Heater casings are extruded, finned, aluminum tubing. The longitudinal fins increase the surface area, thus lowering the watts per square inch and enabling a higher kW to be used in a shorter length. The coiled resistance heating elements are inserted into ceramic cores. Powered refractory is used to fill intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available.
These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications which require higher W.P.S.I. are also available with a maximum temperature rating of 550°F.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number FO 2163
Product Name Fintube Immersion Heater
Heater Type Explosion-proof Heater (optional feature); Immersion Heater
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 16.00 kW (54.59 MBH)
Sleeve (Sheath) Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Power-Limiting Heating Cable - HPT™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 302 F (-51.11 to 150 C)
Sleeve (Sheath) Material Teflon®
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details