Trent, Inc. Ceramic Ring Heater RU-2341-900

Description
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.
Description
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Ring Heater - RU-2341-900 - Trent, Inc.
Philadelphia, PA, USA
Ceramic Ring Heater
RU-2341-900
Ceramic Ring Heater RU-2341-900
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated. All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee
urns, among others.

The heat source for TRENT Ceramic Ring Units is a coiled, wire, resistance, heating element that is mounted in a grooved ceramic plate and embedded in cement to increase the heat transfer characteristics. Maximum operating surface temperatures range from 500° F to 1800°F, depending on how much heat is dissipated.

All sizes are supplied in single heat. Some sizes are available with low, medium and high temperature heat settings. Electrical terminations are either pigtail or stud type.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number RU-2341-900
Product Name Ceramic Ring Heater
Heater Type Ceramic Fiber Heater
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Air Duct Heaters - DF, DI Series - Thermon, Inc
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
Phase Single Phase AC Voltage
View Details
4-Honeycomb PTC Air Heater - PH2207-A9 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.50 kW (5.12 MBH)
AC Voltage Required 220 to 240 volts
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details