Trent, Inc. Folded & Formed® Rack M2

Description
TRENT M2 Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels into which high-grade, refractory, slide-in, porcelain retainers are inserted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions for these racks are 13-3/4" high and 11-3/4" wide.
Description
TRENT M2 Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels into which high-grade, refractory, slide-in, porcelain retainers are inserted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions for these racks are 13-3/4" high and 11-3/4" wide.

Suppliers

Company
Product
Description
Supplier Links
Folded & Formed® Rack - M2 - Trent, Inc.
Philadelphia, PA, USA
Folded & Formed® Rack
M2
Folded & Formed® Rack M2
TRENT M2 Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels into which high-grade, refractory, slide-in, porcelain retainers are inserted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions for these racks are 13-3/4" high and 11-3/4" wide.

TRENT M2 Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels into which high-grade, refractory, slide-in, porcelain retainers are inserted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements. The overall rack frame dimensions for these racks are 13-3/4" high and 11-3/4" wide.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number M2
Product Name Folded & Formed® Rack
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1350 F (732 C)
Max Air Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.50 kW (1.71 to 25.59 MBH)
Sleeve (Sheath) Material None
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1060M-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 270/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 270.00 kW (921 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details