Trent, Inc. Folded & Formed® Rack FS

Description
TRENT FS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements.The overall rack frame dimensions for these racks are 13-3/4" high and 22-1/2" wide. FS Series Racks have three temperature ranges. FSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; FSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; FSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT FS Series heater racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.
Description
TRENT FS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements.The overall rack frame dimensions for these racks are 13-3/4" high and 22-1/2" wide. FS Series Racks have three temperature ranges. FSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; FSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; FSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT FS Series heater racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

Suppliers

Company
Product
Description
Supplier Links
Folded & Formed® Rack - FS - Trent, Inc.
Philadelphia, PA, USA
Folded & Formed® Rack
FS
Folded & Formed® Rack FS
TRENT FS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements.The overall rack frame dimensions for these racks are 13-3/4" high and 22-1/2" wide. FS Series Racks have three temperature ranges. FSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; FSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; FSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT FS Series heater racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

TRENT FS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome, ribbon type heating elements.The overall rack frame dimensions for these racks are 13-3/4" high and 22-1/2" wide.
FS Series Racks have three temperature ranges. FSL Racks have a maximum rack frame temperature of 750°F with an aluminized steel frame; FSM Racks have a maximum rack frame temperature of 1350°F with a 304 stainless steel frame; FSH Racks have a maximum rack frame temperature of 1850°F with a 330 stainless steel frame. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded construction to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT FS Series heater racks are easily fastened to the interior of ovens. The F&F® heating elements are rugged and provide long life at high wattages and temperatures. This means more heat, faster and with less energy expended. They also allow faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT F&F® heater racks as economical as they are efficient.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number FS
Product Name Folded & Formed® Rack
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1850 F (1010 C)
Max Air Temperature 1850 F (1010 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material None
Unlock Full Specs
to access all available technical data

Similar Products

11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2120B(M)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Constant Flow Heated Hose Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters; Hose Heating
Maximum Operating (Sheath) Temperature ? to 302 F (? to 150 C)
View Details