Trent, Inc. Electric Plug Heater FFLP-6043

Description
Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating temperature of 750°F / 399°C or exhaust end temperature of 650°F / 343°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug with handles, complete with an uninsulated steel flange top with gasket, a terminal box with leads mounted for electrical connections, all drilled and ready for quick installation. The heater racks consist of a fabricated aluminized steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient.
Description
Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating temperature of 750°F / 399°C or exhaust end temperature of 650°F / 343°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug with handles, complete with an uninsulated steel flange top with gasket, a terminal box with leads mounted for electrical connections, all drilled and ready for quick installation. The heater racks consist of a fabricated aluminized steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient.

Suppliers

Company
Product
Description
Supplier Links
Electric Plug Heater - FFLP-6043 - Trent, Inc.
Philadelphia, PA, USA
Electric Plug Heater
FFLP-6043
Electric Plug Heater FFLP-6043
Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating temperature of 750°F / 399°C or exhaust end temperature of 650°F / 343°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug with handles, complete with an uninsulated steel flange top with gasket, a terminal box with leads mounted for electrical connections, all drilled and ready for quick installation. The heater racks consist of a fabricated aluminized steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal. TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient.

Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens.

TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum operating temperature of 750°F / 399°C or exhaust end temperature of 650°F / 343°C. Multiple banks of TRENT Folded and Formed® heater racks are assembled, wired and mounted in a self contained plug with handles, complete with an uninsulated steel flange top with gasket, a terminal box with leads mounted for electrical connections, all drilled and ready for quick installation.
The heater racks consist of a fabricated aluminized steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F® heating elements. The unique F&F® heating elements ensure faster heat-up, faster cool-down and more efficient use of heat to prolong the heater life. There are no screws or mechanical fasteners used in the rack frame construction. The internal connections are all welded. The anchor and terminal sections are welded to insure continuous non-arching, electrical resistance path from terminal to terminal.
TRENT F&F® heating elements are rugged and provide long life at high wattages and temperatures, if proper air velocity is maintained parallel to the long dimension. This means more heat, faster and with less energy expended, and faster cooling to prolong element life. These benefits, coupled with the ease of installation, make TRENT PLUG HEATERS as economical as they are efficient.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Electric Heaters
Product Number FFLP-6043
Product Name Electric Plug Heater
Heater Type Air Heater; Duct Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Max Air Temperature 750 F (399 C)
Heating Capacity 60.00 kW (205 MBH)
Sleeve (Sheath) Material Nickel-Chrome
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2080M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details